EN
  • EN
  • DE

CY90931PMC-GS-131E1-ND

Part No CY90931PMC-GS-131E1-ND
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB MROM 120LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features F²MC-16LX series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 120-LQFP (16x16)
Manufacturer Cypress Semiconductor Corp
Series F²MC-16LX MB90930
Package Tray
Part Status Obsolete
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, LINbus, SCI, UART/USART
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type Mask ROM
Supply Voltage 3.7V ~ 5.5V
Data Converters A/D 24x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 120-LQFP
Case / Package 120-LQFP (16x16)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number CY90931PMC-GS-131E1, MB90931PMC-GS-131E1, MB90931PMC-GS-131E1-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925880-CY90931PMC-GS-131E1-ND
Ultra Librarian 3D Model Ultra Librarian CY90931PMC-GS-131E1-ND CAD Model

Description

The CY90931PMC-GS-131E1-ND is a microcontroller integrated circuit (IC) from the F²MC-16LX MB90930 series.

  • Bit Size: 16-bit
  • Speed: 32MHz
  • Program Memory Size: 128KB (128K x 8)
  • Program Memory Type: Mask ROM
  • Data Converter: A/D 24x8/10b
  • Supply Voltage: 3.7V to 5.5V
  • Package: Tray
  • Suitable Applications: Various electronic applications that require microcontroller functions

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess