EN
  • EN
  • DE

CY91F525KSDPMC1-GSE2

Part No CY91F525KSDPMC1-GSE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU Auto
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462731-CY91F525KSDPMC1-GSE2
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Core Processor FR81S
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 120
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 104K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 48x12b SAR; D/A 2x8b
Oscillator Type External
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-LQFP (16x16)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian CY91F525KSDPMC1-GSE2 CAD Model

Description

The CY91F525KSDPMC1-GSE2 is an advanced automotive-grade microcontroller unit (MCU) from Cypress, designed to meet the rigorous demands of modern automotive applications. This 32-bit MCU is engineered with a focus on high-speed processing, reliability under harsh conditions, and compliance with automotive standards for electronic components. Its architecture is optimized for fast, efficient processing of complex algorithms and control tasks, making it ideal for applications ranging from engine control units (ECU) to advanced driver-assistance systems (ADAS). The MCU features a rich peripheral set, including multiple CAN and LIN interfaces for in-vehicle networking, a range of timers and ADCs for comprehensive sensor input handling, and advanced security features for secure data communication and storage. The CY91F525KSDPMC1-GSE2 is also designed with power efficiency in mind, supporting various low-power modes to reduce energy consumption when full performance is not required. Its robust design and integrated safety features ensure reliable operation in the extreme environments typical within automotive applications, including wide temperature ranges and exposure to electromagnetic disturbances. With its combination of performance, connectivity, security, and environmental resilience, the CY91F525KSDPMC1-GSE2 is a top choice for automotive manufacturers looking to develop the next generation of vehicles.

You May Also Be Interested in

Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess