EN
  • EN
  • DE

CY91F575BHSPMC-GSE1

Part No CY91F575BHSPMC-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU Auto 32-bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462636-CY91F575BHSPMC-GSE1
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Core Processor FR81S
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 111
Program Memory Size 576KB (576K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 40x8/10b SAR; D/A 2x8b R2R
Oscillator Type External
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-LQFP (20x20)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian CY91F575BHSPMC-GSE1 CAD Model

Description

The CY91F575BHSPMC-GSE1 by Cypress is a sophisticated 32-bit Microcontroller Unit (MCU) built around an automotive-grade platform. This MCU is specially designed to meet the rigorous demands of automotive applications, providing robust performance, high reliability, and comprehensive communication interfaces. Engineered to operate in extreme conditions, it offers extended temperature ranges making it suitable for under-the-hood applications including engine management, automotive sensing, and advanced driver-assistance systems (ADAS). The high-performance capabilities of the CY91F575BHSPMC-GSE1, coupled with its broad set of peripherals, enable automotive engineers to design complex yet reliable systems. Moreover, its emphasis on automotive qualities ensures it meets the industry's stringent safety and quality standards, such as ISO 26262 for functional safety. This MCU stands out for its performance in critical applications where failure is not an option, offering manufacturers a path to develop innovative and safe automotive technologies.

You May Also Be Interested in

Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess