EN
  • EN
  • DE

CYD02S36VA-167BBC

Part No CYD02S36VA-167BBC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 2MBIT PARALLEL 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 167 MHz 4.4 ns 256-FBGA (17x17)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FBGA (17x17)
Family Name CYD02S36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number CYD02S36VA167BBC, -CYD02S36VA
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916598-CYD02S36VA-167BBC
Ultra Librarian 3D Model Ultra Librarian CYD02S36VA-167BBC CAD Model

Description

The CYD02S36VA-167BBC is a dual-port synchronous SRAM memory IC from Cypress Semiconductor Corp.

  • Memory Size: 2Mb (64K x 36)
  • Frequency: 167 MHz
  • Access Time: 4.4 ns
  • Packaging: Tray
  • Popularity: High
  • Mounting: Surface mount technology
  • Package/Case Type: 256-FBGA (17x17)
  • ECCN: 3A991B2A compliant
  • REACH: Unaffected by REACH regulations
  • Supply and Demand Status: Balanced
  • Quantity per Package: 90

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.6524 $150.6524
2+ $145.6305 $291.2610
3+ $130.5658 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,519 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess