EN
  • EN
  • DE

CYONS2100-LBXC

Part No CYONS2100-LBXC
Manufacturer Cypress Semiconductor Corp
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC SENSOR LASER OVATION 42-QFN / Optical Sensor 42-BQFN Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 42-BQFN Module
Supplier Device Package 42-PQFN (8.3x8.3)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CYONS2100
Standard Package 160
Win Source Part Number 1017428-CYONS2100-LBXC
Ultra Librarian 3D Model Ultra Librarian CYONS2100-LBXC CAD Model

Description

The CYONS2100-LBXC is an integrated ambient light, infrared (IR), and ultraviolet (UV) sensor from Cypress Semiconductor Corp. This sensor is designed to provide accurate and reliable measurements of light intensity across the visible, infrared, and ultraviolet spectrums. It is used in a variety of applications requiring ambient light sensing, proximity detection, and UV index measurement.

Applications

  • Mobile phones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Notebook computers
  • Automotive displays
  • Industrial lighting control systems
  • Consumer electronics

Features

  • Integrated ambient light, IR, and UV sensing
  • High sensitivity and wide dynamic range
  • Low power consumption
  • Digital I2C interface
  • Small form factor
  • Built-in temperature compensation
  • Programmable interrupt function

Benefits

  • Accurate ambient light sensing for display brightness control
  • Proximity detection for touchless control and user presence detection
  • UV index measurement for personal safety applications
  • Extended battery life in portable devices
  • Simplified system design with integrated functionality
  • Improved performance across a wide temperature range

Additional Details

The CYONS2100-LBXC combines multiple sensors into a single package, making it an ideal solution for applications where space is limited. The sensor's high sensitivity and wide dynamic range ensure accurate measurements in a variety of lighting conditions. Its low power consumption helps to extend battery life in portable devices. The digital I2C interface simplifies communication with microcontrollers and other system components.

The built-in temperature compensation ensures accurate measurements across a wide temperature range, while the programmable interrupt function allows the sensor to wake up the system only when necessary, further reducing power consumption. This sensor enables devices to intelligently adjust display brightness based on ambient lighting conditions, detect user proximity for touchless control, and provide UV index measurements for sun exposure awareness.

You May Also Be Interested in

Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $8.7314
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Broadcom Limited
SENSOR OPTICAL MOUSE 8-DIP / Optical Sensor 8-DIP Module
Lowest to $9.3844

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess