EN
  • EN
  • DE

CYRF69313-40LFXC

Part No CYRF69313-40LFXC
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description Programmable Radio-on-Chip LPstar
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Series PRoC
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation DSSS, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1.5Mbps
Power - Output 0dBm
Sensitivity -90dBm
Memory Size 8kB Flash, 256B SRAM
Serial Interfaces SPI, USB
GPIO 14
Operating Supply Voltage 4 V ~ 5.25 V
Current - Receiving 20.2mA ~ 23.4mA
Current - Transmitting 22.4mA ~ 27.7mA
Operating Temperature Range 0°C ~ 70°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 1165949-CYRF69313-40LFXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CYRF69313
Introduction Date April 04, 2011
ECCN 5A991.b.1
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CYRF69313-40LFXC CAD Model

Description

The CYRF69313-40LFXC is a TxRx + MCU type of electronic component manufactured by Cypress Semiconductor Corp.

  • Series: PRoC
  • Packaging: Tray
  • Frequency: 2.4GHz
  • Operating Temperature Range: 0°C ~ 70°C
  • Operating Supply Voltage: 4 V ~ 5.25 V
  • Data Rate (Maximum): 1.5Mbps
  • Sensitivity: -90dBm
  • Serial Interfaces: SPI and USB
  • GPIO: 14
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess