EN
  • EN
  • DE

CYRF7936

Part No CYRF7936
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2.4 GHz CyFi™ Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165950-CYRF7936
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYRF7936 CAD Model

Description

The CYRF7936 is a 2.4 GHz Wireless USB Radio SoC (System-on-Chip) from Cypress Semiconductor. This SoC integrates a radio transceiver, a microcontroller, and USB functionality, enabling wireless connectivity in various applications. It is designed for low-power operation and high performance, making it suitable for battery-powered devices.

Applications:

  • Wireless mice and keyboards
  • Wireless game controllers
  • Wireless presenters
  • Wireless remote controls
  • Wireless sensors
  • Proprietary 2.4 GHz wireless applications

Features:

  • 2.4 GHz ISM band operation
  • Wireless USB compliant
  • Integrated radio transceiver
  • Embedded 8051 microcontroller
  • Low power consumption
  • USB 2.0 Full-Speed interface
  • AES encryption support
  • Multiple GPIOs for custom applications
  • Small package size

Benefits:

  • Enables wireless connectivity for USB devices
  • Reduces system cost and complexity due to integrated functionality
  • Extends battery life in portable devices
  • Provides secure wireless communication with AES encryption
  • Offers flexibility for custom applications with GPIOs
  • Simplifies product development with a comprehensive software development kit (SDK)

Additional Details:

The CYRF7936 requires careful design considerations, including antenna selection, impedance matching, and power supply filtering, to achieve optimal performance. Refer to the Cypress datasheet for detailed specifications, including frequency range, power output, sensitivity, and current consumption. Proper PCB layout is crucial to minimize interference and ensure reliable wireless communication. The Cypress SDK provides libraries and examples to facilitate software development.

This component is often used in HID (Human Interface Device) applications, providing a seamless wireless connection between peripherals and host devices. As an END-OF-LIFE product, consider component sourcing and potential design alternatives for future projects. The software and firmware for this device is usually customized to fit specific application requirements.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess