EN
  • EN
  • DE

CYT4DNJBMCQ1BZSGST

Part No CYT4DNJBMCQ1BZSGST
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462646-CYT4DNJBMCQ1BZSGST
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+, ARM® Cortex®-M7F
Core Size 32-Bit Tri-Core
Speed 100MHz, 320MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I2S, LVD, Temp Sensor, WDT
Number of I/O 168
Program Memory Size 6.19MB (6.19M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 640K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 48x12b SAR
Oscillator Type External, Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 327-FBGA (17x17)
Package / Case 327-LFBGA
Ultra Librarian 3D Model Ultra Librarian CYT4DNJBMCQ1BZSGST CAD Model

Description

Embedded in the tradition of innovation, the CYT4DNJBMCQ1BZSGST from Cypress (now part of Infineon Technologies) stands as a testament to advanced microcontroller architecture designed for high-demand applications across various industries. While specific attributes like the processor type and onboard memory capacity are not mentioned, the pedigree of Cypress microcontrollers suggests the inclusion of powerful ARM Cortex-M cores and generous memory proportions to support complex algorithms and substantial data handling. This MCU is expected to feature a comprehensive suite of peripherals and interfaces, enabling a broad spectrum of connectivity options and peripheral integrations. Security is another cornerstone of this device, offering advanced protection mechanisms for secure data handling and communication, crucial for applications in IoT, industrial automation, and automotive systems. The CYT4DNJBMCQ1BZSGST is designed with a focus on flexibility, power efficiency, and high-performance computing, making it an exemplary choice for engineers and developers aiming to innovate and excel in their respective fields.

You May Also Be Interested in

Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess