EN
  • EN
  • DE
  • IT

CYUSB3035-BZXI

Part No CYUSB3035-BZXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB CTLR 3.0 121FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Applications USB Host/Peripheral Controller
Core Processor ARM9
Program Memory Type External Program Memory
Controller Series CYUSB
Data RAM Size 512K x 8
Number of I/O 60
Supply Voltage - Operating 1.15 V to 1.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 121-BGA (10x10)
Win Source Part Number 203221-CYUSB3035-BZXI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYUSB3035-BZXI CAD Model

Description

CYUSB3035-BZXI

The CYUSB3035-BZXI is a state-of-the-art USB controller specifically designed for high-speed data transmission and device connectivity. It offers robust features that ensure stable and efficient operation across a multitude of devices.

Features and Benefits

  • Supports SuperSpeed USB 3.0 standard.
  • Integrated data encryption for secure transfers.
  • High compatibility with multiple devices and systems.
  • Energy-efficient design to minimize power usage.

Applications

  • Data acquisition systems
  • Portable storage devices
  • Multimedia equipment
  • IoT devices

The CYUSB3035-BZXI USB controller stands out with its balance of speed, security, and efficiency, making it a top choice for developers looking to enhance their device connectivity solutions with cutting-edge technology.

You May Also Be Interested in

Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0342 $98.0684
3+ $40.2331 $120.6993
5+ $38.9759 $194.8795
6+ $37.7186 $226.3116
8+ $36.4613 $291.6904
11+ $32.6894 $359.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess