EN
  • EN
  • DE

CYV15G0203TB-BGXC

Part No CYV15G0203TB-BGXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HOTLINK 256LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1.5Gbps Serializer 20 Input 20 Output 256-L2BGA (27x27)
Manufacturer Cypress Semiconductor Corp
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 256-BGA Exposed Pad
Case / Package 256-L2BGA (27x27)
Family Name CYV15G0203
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916619-CYV15G0203TB-BGXC
Ultra Librarian 3D Model Ultra Librarian CYV15G0203TB-BGXC CAD Model

Description

The CYV15G0203TB-BGXC is a 1.5Gbps Serializer with 20 input and 20 output pins from Cypress Semiconductor Corp.

  • Family: CYV15G0203
  • Application: Automotive use
  • Certification: AEC-Q100 certified
  • Package: 256-BGA Exposed Pad
  • Mounting: Surface mountable
  • Operating Temperature Range: 0°C ~ 70°C (TA)
  • ECCN: 5A991B1
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess