EN
  • EN
  • DE

MB90347DASPFV-GS-350E1

Part No MB90347DASPFV-GS-350E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description FFMC-16F 16-Bit Microcontroller / IC MCU 16BIT 128KB MROM 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series F2MC-16LX MB90340
Packaging Tray
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 24MHz
Connectivity CAN, EBI/EMI, LIN, SCI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 82
Program Memory Size 128KB (128K x 8)
Program Memory Type Mask ROM
RAM Size 6K x 8
Supply Voltage 3.5 V ~ 5.5 V
Data Converters A/D 16x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 787392-MB90347DASPFV-GS-350E1
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MB90347DASPFV-GS-350E1 CAD Model

Description

The MB90347DASPFV-GS-350E1 is a microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp. It belongs to the MB90340 series, which are general-purpose, single-chip microcontrollers. These microcontrollers are designed for embedded control applications requiring high performance and a variety of on-chip peripherals.

Applications

  • Automotive applications: Engine control units (ECUs), body control modules, and dashboard systems.
  • Industrial control systems: Programmable logic controllers (PLCs), motor controllers, and robotics.
  • Home appliances: Washing machines, refrigerators, and air conditioners.
  • Office automation equipment: Printers, scanners, and copiers.

Features

  • CPU Core: 16-bit proprietary CPU core with a high-speed instruction execution.
  • Memory: On-chip flash memory for program storage and RAM for data storage. Specific memory sizes vary depending on the exact part number within the MB90340 series.
  • Timers: Multiple timers/counters for various timing and counting functions, including PWM generation and input capture.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter (ADC) for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Power Management: Low-power modes for reducing power consumption in battery-powered applications.

Benefits

  • High Performance: The 16-bit CPU core provides high-speed instruction execution for demanding control applications.
  • Integrated Peripherals: The on-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: The programmable nature of the microcontroller allows it to be adapted to a wide range of applications.
  • Low Power Consumption: The low-power modes extend battery life in portable applications.
  • Robustness: Designed for reliable operation in harsh environments.

Additional Details

The MB90347DASPFV-GS-350E1 typically operates with a supply voltage of 5V. It is available in a variety of package options, including QFP (Quad Flat Package). The specific operating temperature range and other electrical characteristics can be found in the device datasheet available from Cypress Semiconductor Corp.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess