EN
  • EN
  • DE

MB91F243PFV-GSE1

Part No MB91F243PFV-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Tray
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813337-MB91F243PFV-GSE1
Ultra Librarian 3D Model Ultra Librarian MB91F243PFV-GSE1 CAD Model

Description

The MB91F243PFV-GSE1 is a high-performance 32-bit microcontroller manufactured by Cypress Semiconductor Corp. This microcontroller is based on the FR family instruction set and is designed for a wide range of embedded control applications requiring high processing power, large memory capacity, and rich peripheral interfaces. The MB91F243PFV-GSE1 offers a versatile solution for applications ranging from industrial automation to automotive control systems.

Applications:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Power management
  • Consumer electronics

Features:

  • 32-bit FR family CPU core
  • Flash memory
  • SRAM
  • Multiple communication interfaces (UART, SPI, I2C)
  • ADC and DAC converters

Benefits:

  • Provides high processing power for complex control algorithms
  • Offers ample memory for code and data storage
  • Facilitates easy communication with external devices
  • Enables precise analog signal measurement and control
  • Integrates multiple peripherals for versatile functionality

Additional Details:

The MB91F243PFV-GSE1 is equipped with a variety of communication interfaces, including UART, SPI, and I2C, allowing for seamless integration with external sensors, actuators, and other peripherals. The integrated ADC and DAC converters enable precise analog signal measurement and control, which is crucial for many industrial and automotive applications. The microcontroller's large memory capacity allows for the storage of complex control algorithms and large datasets. This microcontroller is commonly used in automotive control systems, such as engine control units (ECUs) and body control modules (BCMs). Its high processing power, rich peripheral interfaces, and robust design make it well-suited for the demanding requirements of automotive applications. It is also used in industrial automation applications, such as programmable logic controllers (PLCs) and motor drives. Its versatile functionality and high performance enable precise control of industrial processes and equipment. The built-in safety features such as a watchdog timer, multiple clock sources and a CRC calculation module, help ensure reliable system operation. The microcontroller is also equipped with a DMA controller, which can be used to transfer data between peripherals and memory without CPU intervention.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess