EN
  • EN
  • DE
  • IT

MB95F636KPMC-G-UNE2

Part No MB95F636KPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description F2MC-8FX CPU core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1215856-MB95F636KPMC-G-UNE2
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB95F636KPMC-G-UNE2 CAD Model

Description

The MB95F636KPMC-G-UNE2 is a microcontroller from Cypress Semiconductor's F<sup>2MC-8FX family. It's an 8-bit microcontroller designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral features. This microcontroller is suitable for applications requiring real-time control, data processing, and communication interfaces.

Applications:

  • Industrial Control: Used in motor control, sensor monitoring, and automation systems.
  • Home Appliances: Found in washing machines, refrigerators, and air conditioners for controlling various functions.
  • Consumer Electronics: Employed in remote controls, toys, and gaming devices for user interface and control logic.
  • Automotive Applications: Used in dashboard controls, lighting systems, and other automotive electronics.
  • Medical Devices: Can be found in portable medical equipment for data acquisition and control.

Features:

  • 8-bit F<sup>2MC-8FX CPU core: Provides efficient processing capabilities for embedded control tasks.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers for generating PWM signals, capturing events, and implementing real-time control.
  • Communication Interfaces: Includes UART, SPI, and I2C for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.

Benefits:

  • Versatile Performance: The 8-bit CPU core provides sufficient processing power for a wide range of embedded control applications.
  • Integrated Memory: On-chip flash and RAM simplify design and reduce the need for external memory components.
  • Flexible Communication: UART, SPI, and I2C interfaces enable easy communication with other devices and systems.
  • Analog Interface: The A/D converter allows for direct interfacing with analog sensors, simplifying data acquisition.
  • Reduced System Cost: Integration of multiple peripherals reduces the need for external components, lowering overall system cost.

Additional Details:

The MB95F636KPMC-G-UNE2 microcontroller operates at a specific voltage range, typically between 3V and 5.5V. It is commonly available in a QFP (Quad Flat Package) or similar surface-mount package. The specific memory size (flash and RAM) and the number of I/O pins vary depending on the specific configuration of the microcontroller. Refer to the Cypress Semiconductor datasheet for detailed specifications, including operating temperature range, pinout diagrams, and electrical characteristics.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0668 $53.3400
115+ $0.8754 $100.6710
180+ $0.8480 $152.6400
245+ $0.8207 $201.0715
320+ $0.7933 $253.8560
425+ $0.7112 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess