EN
  • EN
  • DE

AT90LS8535-4JI

Part No AT90LS8535-4JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90LS
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT90LS8535
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566192-AT90LS8535-4JI
Ultra Librarian 3D Model Ultra Librarian AT90LS8535-4JI CAD Model

Description

Microchip Technology AT90LS8535-4JI Microcontroller

The AT90LS8535-4JI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This particular model is designed to deliver robust performance with a maximum operating frequency of 4 MHz, making it suitable for embedded systems that require a balance between speed and power consumption.

Key Features:

  • Advanced RISC Architecture: The AT90LS8535-4JI boasts a Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a 32 x 8 general-purpose working register set and up to 8 MIPS throughput at 4 MHz.
  • Memory Capacity: This microcontroller comes with 8K bytes of In-System Programmable Flash, 512 bytes EEPROM, and 512 bytes SRAM, providing ample space for code and data storage.
  • Peripheral Features: It includes a range of peripherals such as a two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode, a real-time counter with separate oscillator, and more.
  • Power Efficiency: The AT90LS8535-4JI is engineered for power-sensitive applications, featuring multiple power-saving modes including Idle, ADC Noise Reduction, Power-down, and Standby.
  • Programmable I/O Ports: With 32 programmable I/O lines, this microcontroller offers flexibility for interfacing with various external devices.
  • Operating Voltage Range: It operates within a voltage range of 4.0-6.0V, accommodating a variety of power sources and system requirements.

Applications:

The AT90LS8535-4JI is ideal for a diverse array of applications, such as automotive, industrial control systems, smart sensors, home automation, and battery-operated devices. Its robust feature set and power efficiency make it a smart choice for designers looking to optimize their embedded systems.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT90LS8535-4JI is no exception. It is designed to meet the high standards of reliability and performance that are expected from Microchip's products, ensuring long-term stability for your projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess