EN
  • EN
  • DE

PIC18F4515-I/P

Part No PIC18F4515-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4515
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655565-PIC18F4515-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4515-I/P CAD Model

Description

Microchip Technology's PIC18F4515-I/P Microcontroller

The PIC18F4515-I/P is a high-performance microcontroller from Microchip Technology, renowned for its robust design and versatile features. This powerful component is part of the popular PIC18F family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics. The PIC18F4515-I/P is designed to operate with a wide voltage range and offers a rich set of peripherals, making it an ideal choice for designers looking for a reliable and flexible microcontroller solution.

At the heart of the PIC18F4515-I/P is an advanced 8-bit architecture that delivers the processing power necessary to handle complex tasks. It operates at a maximum speed of 40MHz, providing swift execution of instructions and efficient handling of multiple operations. The device comes with 32KB of flash memory, which allows for ample space to store application code and data. Additionally, it is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, which can be used for data storage that persists across power cycles.

One of the standout features of the PIC18F4515-I/P is its extensive range of built-in peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise measurement of analog signals. The microcontroller also features two Capture/Compare/PWM (CCP) modules, which are essential for generating accurate timing sequences, measuring time intervals, and controlling power delivery to motors and other devices.

Communication with external devices is made easy with the inclusion of serial communication interfaces such as SPI, I2C, and USART, which enable the PIC18F4515-I/P to connect with sensors, actuators, and other microcontrollers. Additionally, it provides up to 35 general-purpose I/O pins, giving developers the flexibility to interface with a wide range of external components.

The PIC18F4515-I/P is offered in a 40-pin PDIP package, making it easy to integrate into both through-hole and surface-mounted PCB designs. Its robustness is further enhanced by its extended operating temperature range and ESD protection features, ensuring reliable performance even in harsh environments.

Overall, the PIC18F4515-I/P from Microchip Technology is a versatile and powerful microcontroller that offers an optimal balance of performance, memory, and peripheral integration for a wide array of application needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess