EN
  • EN
  • DE

P87C51RC+JA

Part No P87C51RC+JA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343493-P87C51RC+JA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RC+JA CAD Model

Description

The NXP P87C51RC+JA is a robust 8-bit microcontroller that combines high performance with low power consumption. Designed to tackle a wide range of embedded control applications, this microcontroller is based on a powerful 80C51 architecture that provides a versatile and efficient solution for designers.

Key Features

  • CPU: The core of the P87C51RC+JA operates at up to 33 MHz, delivering quick and responsive processing capabilities suitable for time-sensitive tasks.
  • Memory: It comes with 32 KB of on-chip OTP (One-Time Programmable) ROM and 1 KB of RAM, allowing for ample space to store instructions and operational data.
  • I/O Ports: Four 8-bit I/O ports provide a total of 32 I/O lines, which can be configured to meet the needs of various peripherals and custom interfaces.
  • Timers: Three 16-bit timer/counters are included, offering precise timing and counting options for a wide array of applications.
  • Serial Communication: A full-duplex enhanced UART ensures reliable serial communication, which is essential for networking and data transfer between devices.
  • Interrupt System: An efficient interrupt system with four priority levels helps manage multiple tasks and ensures timely responses to critical events.
  • Power Management: Power control modes like Idle Mode and Power-down Mode help in reducing power consumption during periods of inactivity.

Applications

The P87C51RC+JA microcontroller is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive systems
  • Consumer electronics
  • Communication devices

Quality and Reliability

NXP is known for its commitment to quality, and the P87C51RC+JA is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring reliability and performance even in harsh environments.

Support and Documentation

Comprehensive technical documentation, development tools, and support are available from NXP, making the integration of the P87C51RC+JA into your project seamless and efficient.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess