EN
  • EN
  • DE

PIC12C508T-I/MS

Part No PIC12C508T-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348487-PIC12C508T-I/MS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508T-I/MS CAD Model

Description

Microchip Technology's PIC12C508T-I/MS Microcontroller

The PIC12C508T-I/MS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require a compact, yet powerful, control solution. This MCU is part of the PIC12C family, known for its user-friendly interface and low power consumption, making it an ideal choice for embedded systems.

This particular model, the PIC12C508T-I/MS, comes in a small MSOP (Micro Small Outline Package) with 8 pins, which is perfect for space-constrained applications. It operates with a voltage range of 2.5V to 5.5V, allowing for flexibility in various power environments. The device's temperature range, indicated by the 'I' in its name, is from -40°C to +85°C, ensuring reliable performance under extreme conditions.

At the heart of the PIC12C508T-I/MS is an 8-bit processor with a maximum operating speed of 4 MHz. It includes 768 bytes of program memory, which, although modest, is sufficient for simple control tasks and small-scale automation projects. The MCU also features 25 bytes of data RAM, which is adequate for handling intermediate calculations and data processing.

One of the standout features of this microcontroller is its internal oscillator, which reduces the need for external clock components, thus saving space and cost. Additionally, it supports power-saving modes like sleep mode, making it suitable for battery-powered applications where energy efficiency is paramount.

The PIC12C508T-I/MS also boasts a robust set of peripherals, including a watchdog timer to prevent system hang-ups, and an internal 4-level stack to support subroutine nesting. Its programmable code protection ensures the security of your application code.

Microchip Technology provides extensive support for the PIC12C508T-I/MS, including development tools, software libraries, and application notes to streamline the development process. This MCU is a reliable choice for designers looking to create cost-effective and compact embedded systems for applications such as consumer electronics, automotive modules, and industrial controls.

Overall, the PIC12C508T-I/MS is a testament to Microchip Technology's commitment to providing versatile and reliable microcontrollers that meet the evolving needs of modern electronics design.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess