EN
  • EN
  • DE

MB9AF131LAPMC1-G-UNE2

Part No MB9AF131LAPMC1-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description IC Mcu 32 Bit 64KB Flash 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076310-MB9AF131LAPMC1-G-UNE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF131LAPMC1-G-UNE2 CAD Model

Description

The MB9AF131LAPMC1-G-UNE2 is a microcontroller from Cypress Semiconductor Corp, belonging to the FM3 family. This family is based on the ARM Cortex-M3 processor, known for its power efficiency and performance. It's suitable for a wide variety of embedded systems requiring a balance of processing power and low energy consumption.

Applications

  • Industrial control systems: Used for precise control of machinery and processes.
  • Consumer electronics: Found in appliances and devices requiring efficient processing.
  • Motor control: Enables sophisticated motor management in various applications.
  • Automotive subsystems: Integrated into automotive systems for controlling various functions.
  • Sensor interfaces: Facilitates communication and data processing from various sensors.

Features

  • ARM Cortex-M3 CPU core: Delivers efficient processing capabilities.
  • Flash memory: Provides on-chip storage for program code.
  • SRAM: Offers volatile memory for data storage during operation.
  • Timers and counters: Enables precise timing and counting functions.
  • Serial communication interfaces (UART, SPI, I2C): Allows communication with external devices.
  • A/D converters: Facilitates conversion of analog signals to digital data.
  • I/O ports: Provides connectivity to external devices and circuits.
  • Low power consumption: Optimizes energy efficiency for extended battery life in portable applications.

Benefits

  • Enhanced system performance: The efficient CPU core and peripheral set contribute to overall system responsiveness.
  • Reduced development time: The comprehensive feature set and development tools simplify the design process.
  • Lower power consumption: Contributes to longer battery life in portable devices and reduced energy costs.
  • Improved system reliability: Robust design and manufacturing ensure reliable operation in demanding environments.
  • Cost-effective solution: Provides a balance of performance and features at a competitive price point.

Additional Details

The MB9AF131LAPMC1-G-UNE2 microcontroller typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and temperature range (e.g., -40°C to +85°C), allowing it to function reliably in diverse environments. It includes a watchdog timer for system monitoring and reset capabilities, enhancing system stability. The device is available in a specific package (e.g., LQFP) with a defined pin count, influencing its integration into circuit boards. Specific memory sizes for Flash and SRAM will vary depending on the precise configuration.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess