EN
  • EN
  • DE

MB9AF156RPMCGJNE2

Part No MB9AF156RPMCGJNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 544KB Flash 120LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012429-MB9AF156RPMCGJNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF156RPMCGJNE2 CAD Model

Description

The MB9AF156RPMCGJNE2 is a 32-bit microcontroller from Cypress Semiconductor Corp, belonging to the FM3 family. It is based on the ARM Cortex-M3 core and is designed for embedded systems requiring high performance, low power consumption, and a rich set of peripherals. Applications include industrial control, motor control, and consumer electronics.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor drives, and industrial automation equipment.
  • Motor Control: Employed in brushless DC (BLDC) motor controllers, stepper motor controllers, and servo drives.
  • Consumer Electronics: Integrated into home appliances, audio/video equipment, and portable devices.
  • Medical Devices: Used in medical instrumentation and monitoring equipment.
  • Power Tools: Employed in cordless drills, saws, and other power tools.

Features:

  • ARM Cortex-M3 Core: Provides high processing power and efficient code execution.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip static RAM for high-speed data access.
  • Timers: Multiple timers and counters for precise timing and control functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with peripheral devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for analog signal processing.
  • CAN Interface: Supports CAN communication for automotive and industrial networking.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Benefits:

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Versatile Peripheral Set: Provides a wide range of peripherals for diverse application requirements.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing heat dissipation.
  • Robust Communication: Supports CAN communication for reliable networking.
  • Easy Development: Supported by comprehensive development tools and software libraries.

Additional Details:

The MB9AF156RPMCGJNE2 operates at a clock frequency of up to 64 MHz. It supports a wide range of operating voltages. The package is typically a QFP (Quad Flat Package). Detailed information, including memory map, register descriptions, and electrical characteristics, can be found in the Cypress datasheet. The device also includes power management modes and security features.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess