EN
  • EN
  • DE

PALC16R6-20WMB

Part No PALC16R6-20WMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description UV PLD 20 ns CDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014841-PALC16R6-20WMB
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC16R6-20WMB CAD Model

Description

The PALC16R6-20WMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor. It's a type of programmable logic device (PLD) used for implementing custom digital logic functions. Specifically, it's a registered PAL, meaning it incorporates flip-flops for sequential logic implementation. The '20' indicates the propagation delay (20ns), while 'WMB' often refers to package and temperature grade.

Applications:

  • Address Decoding
  • State Machine Implementation
  • Peripheral Controllers
  • Timing Control Circuits
  • Glue Logic

Features:

  • Programmable AND Array: Allows for customization of logic functions.
  • Fixed OR Array: Combines the outputs of the AND gates.
  • Registered Outputs: Incorporates flip-flops for sequential logic.
  • TTL Compatible: Compatible with TTL logic levels.
  • High-Speed Performance: Provides fast propagation delays.

Benefits:

  • Custom Logic Implementation: Allows for the implementation of custom digital logic functions.
  • Reduced Chip Count: Can replace multiple discrete logic gates.
  • Simplified Design: Simplifies the design of digital circuits.
  • Improved Performance: Offers high-speed performance compared to discrete logic.
  • Compact Size: Small package size minimizes board space requirements.

Additional Details:

The PALC16R6-20WMB is typically programmed using a PAL programmer. The device contains a programmable AND array, which allows designers to define the logic functions implemented by the device. The outputs of the AND gates are combined using a fixed OR array. The registered outputs provide storage for sequential logic functions. The device operates from a single 5V power supply and is TTL compatible. The '20' in the part number indicates a propagation delay of 20 nanoseconds, which represents the time it takes for a signal to propagate through the device. Refer to the device datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess