The PALC22V10-25WMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's a versatile chip used for implementing custom logic functions. As a member of the 22V10 family, it offers a combination of AND/OR gates that can be configured to perform a variety of digital logic operations. The '25' in the part number refers to its propagation delay in nanoseconds and the 'W' indicates low power consumption, making it ideal for energy-sensitive applications. The 'MB' usually indicates the package type.
Applications:
- Address decoding
- State machine implementation
- Glue logic
- Peripheral controllers
- Timing control
Features:
- Programmable AND array with fixed OR array
- 10 output macrocells, each individually configurable as registered or combinational
- Input/Output pins: 12 dedicated inputs and 10 I/O pins
- Low-power operation
- 25 ns propagation delay
- TTL compatible inputs and outputs
Benefits:
- Flexibility in implementing custom logic functions
- Reduced chip count compared to discrete logic
- Lower power consumption compared to standard PAL devices
- Simplified design process using PALASM or similar software
- Increased system reliability
Technical Specifications:
The PALC22V10-25WMB typically operates from a 5V power supply. The propagation delay is 25 ns. The device has 12 dedicated inputs and 10 I/O pins. Each output macrocell can be configured as either a registered output (with a flip-flop) or a combinational output. The device is programmed using a standard PAL programmer. The operating temperature ranges from 0°C to +75°C. The package type is usually a 24-pin DIP or a surface-mount package.
The Cypress Semiconductor PALC22V10-25WMB is a versatile and reliable programmable logic device suitable for a wide variety of digital logic applications. Its programmability, low power consumption, and fast propagation delay make it a popular choice for designers looking to implement custom logic efficiently and effectively.