EN
  • EN
  • DE

PALC22V10D-7JC

Part No PALC22V10D-7JC
Manufacturer Cypress Semiconductor Corp
Description Flash-erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235218-PALC22V10D-7JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10D-7JC CAD Model

Description

The PALC22V10D-7JC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. (now Infineon Technologies). It's a versatile integrated circuit used to implement custom logic functions. These devices are programmed to perform specific digital logic operations, making them useful for a wide variety of applications where flexible and reconfigurable logic is needed.

Applications:

  • Address Decoders: Decoding memory addresses in computer systems.
  • State Machines: Implementing sequential logic and control functions.
  • Peripheral Controllers: Interfacing with and controlling various peripheral devices.
  • Timing Circuits: Generating timing signals and control pulses.
  • Combinational Logic Functions: Implementing custom logic functions for various applications.

Features:

  • Programmable Logic Array: Allows for implementing custom logic functions by programming the AND and OR arrays.
  • Output Macrocells: Configurable output macrocells provide flexibility in output polarity and feedback options.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Consumes less power compared to other logic devices.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light.
  • In-System Programmable (ISP): Some versions can be programmed in-system, allowing for easy updates and modifications.

Benefits:

  • Flexibility: Programmable logic allows for implementing custom logic functions tailored to specific application needs.
  • Reduced Component Count: Replaces multiple discrete logic gates, reducing component count and board space.
  • Simplified Design: Simplifies the design process by allowing for easy implementation of complex logic functions.
  • Improved Performance: High speed and low power consumption enhance system performance.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The PALC22V10D-7JC typically has 10 outputs and a propagation delay of 7 nanoseconds. The programming is typically done using a PAL programmer, and the device is erased using UV light. The architecture of the PALC22V10 allows for implementing a wide variety of combinational and sequential logic functions. It is a popular choice for prototyping and small to medium volume production runs where flexible logic is needed. Consult the official Cypress/Infineon datasheet for detailed specifications and programming instructions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess