EN
  • EN
  • DE

S29AL008D70MFI020

Part No S29AL008D70MFI020
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description 512K X 16 Flash 3V Prom 70 Ns PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089867-S29AL008D70MFI020
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL008D70MFI020 CAD Model

Description

The S29AL008D70MFI020 is an 8 Mbit (1M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. This device features a parallel interface and is designed for applications requiring fast and reliable non-volatile storage.

Applications

  • Embedded systems requiring non-volatile storage for code or data.
  • Industrial control systems.
  • Networking equipment.
  • Consumer electronics such as digital cameras and MP3 players.
  • Automotive applications, including engine control units and infotainment systems.

Features

  • 3.0 Volt-only operation for read and write. This simplifies system design and reduces power consumption.
  • Simultaneous Read/Write operation. Allows concurrent read operations from one memory block while writing to another, enhancing system performance.
  • Sector protection. Provides hardware-based protection for individual memory sectors to prevent accidental program or erase operations.
  • Fast access time. Offers quick data retrieval for efficient system operation.
  • Low power consumption. Extends battery life in portable applications.
  • Common Flash Interface (CFI). Enables easy identification and compatibility with various flash memory devices.
  • Operating Temperature: -40°C to +85°C.

Benefits

  • Improved System Performance: Simultaneous Read/Write capability allows for faster and more efficient data processing.
  • Enhanced Data Security: Sector protection prevents unintended data corruption or modification.
  • Simplified System Design: 3.0 Volt-only operation reduces the need for complex power management circuitry.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Reliable Data Storage: Provides robust and secure non-volatile memory for critical data.

Additional Details

The S29AL008D70MFI020 is available in a standard package and is designed for surface mount assembly. It complies with industry standards for flash memory devices, ensuring compatibility and ease of integration into existing systems. The device utilizes advanced flash memory technology to provide high reliability and endurance.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess