EN
  • EN
  • DE

S29AL016D70BF102

Part No S29AL016D70BF102
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Flash, 1MX16, 70ns, PBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044327-S29AL016D70BF102
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL016D70BF102 CAD Model

Description

The S29AL016D70BF102 is a 16-Megabit (2 M x 8-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash Memory manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is designed for high-performance applications where both fast read access and concurrent write operations are required. This type of flash memory is particularly useful in embedded systems and data logging applications.

Applications:

  • Embedded systems: Storing boot code, application code, and configuration data in microcontrollers and microprocessors.
  • Data logging: Recording sensor data, system logs, and other information in industrial and consumer electronics.
  • Networking equipment: Storing firmware and configuration settings in routers, switches, and modems.
  • Automotive electronics: Storing navigation data, engine control parameters, and infotainment system software.
  • Industrial control systems: Storing program code and process parameters in PLCs (Programmable Logic Controllers) and other industrial automation devices.

Features:

  • 3.0 Volt-only operation: Simplifies power supply design and reduces power consumption.
  • Simultaneous Read/Write operations: Allows for concurrent read and write access to different memory banks, improving system performance.
  • Fast Read Access Time: Offers quick data retrieval for real-time applications.
  • Sector Erase Architecture: Enables flexible memory management and efficient data updates.
  • Automated Write and Erase Operations: Simplifies software development and reduces overhead.

Benefits:

  • Improves system performance by enabling concurrent read and write operations.
  • Reduces power consumption with 3.0 Volt-only operation.
  • Simplifies system design with automated write and erase functions.
  • Enhances data integrity with built-in error correction features.
  • Provides flexible memory management with sector erase architecture.

The S29AL016D70BF102 features a 70 ns read access time for fast data retrieval. It supports both asynchronous and synchronous burst read modes. The device is organized into sectors, which can be individually erased, allowing for efficient updating of data. The automated write and erase operations are controlled by simple commands, simplifying software development. This flash memory is typically available in surface-mount packages, such as TSOP (Thin Small Outline Package) or BGA (Ball Grid Array), for easy integration into electronic systems. The S29AL016D70BF102 provides a reliable and cost-effective solution for non-volatile data storage in a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess