The S29AL016J70TFI040 is a 16-Megabit (2 M x 8 or 1 M x 16) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is organized as 2,097,152 bytes of 8 bits each or 1,048,576 words of 16 bits each. This device offers a high-performance, low-power solution for embedded systems requiring non-volatile storage. It features simultaneous read and write operations, allowing for continuous code execution even during program or erase cycles. It is designed for applications that require fast boot-up times and efficient data storage.
Applications
- Embedded systems
- Automotive electronics
- Industrial control systems
- Networking equipment
- Telecommunications devices
- Wireless communication systems
Features
- Simultaneous Read/Write operations
- 3.0 Volt-only operation for read, erase, and program
- 16-Megabit density (2 M x 8 or 1 M x 16 configurable)
- 70 ns access time
- Sector Erase Architecture
- Top or Bottom Boot Block configurations available
- Automated Program and Erase algorithms
- Low power consumption
Benefits
- Increased system performance due to simultaneous read/write capability
- Simplified system design with 3.0V single power supply
- High density provides ample storage for code and data
- Fast access time enables quick boot-up and execution
- Efficient memory management through sector erase
- Flexibility in system configuration with boot block options
- Reduced programming time and complexity with automated algorithms
- Extended battery life in portable applications
Additional Details
The S29AL016J70TFI040 operates with a single 3.0V power supply for all operations. It features a 70ns access time, which ensures fast read operations. The device utilizes a sector erase architecture, allowing for efficient memory management and partial updates. The device offers both Top and Bottom Boot Block configurations, providing flexibility in system design. The automated program and erase algorithms simplify the programming process and reduce development time. The device is available in various package options, including TSOP and BGA. The operating temperature range is typically -40°C to +85°C. The device is RoHS compliant, ensuring environmental friendliness.