EN
  • EN
  • DE

STK433-030-E

Part No STK433-030-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Description 2-channel class AB audio power IC, 30W+30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345916-STK433-030-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK433-030-E CAD Model

Description

The STK433-030-E is a thick-film hybrid IC designed for audio power amplification. It is manufactured by SANYO Semiconductor (U.S.A) Corporation. This IC is part of the STK433 series and is intended for use in audio amplifier circuits found in various consumer electronics devices.

Applications

  • Stereo Receivers
  • Integrated Amplifiers
  • Mini-Component Systems
  • Home Theater Systems
  • Powered Speakers

Features

  • Thick-film hybrid IC construction for compact design and easy integration.
  • Built-in thermal shutdown protection to prevent overheating and damage.
  • Overcurrent protection to protect against short circuits and excessive current.
  • High output power suitable for various speaker loads.
  • Low distortion ensures high-fidelity audio reproduction.
  • Muting function minimizes noise during power-on/off.
  • Requires few external components, simplifying circuit design.

Benefits

  • Simplified amplifier design process, reducing development time and costs.
  • Reliable performance due to integrated protection circuits.
  • High-quality audio output for an improved listening experience.
  • Compact size allows for use in space-constrained devices.
  • Reduced component count leads to lower overall system cost.
  • Easy integration into existing audio systems.

Additional Details

The STK433-030-E operates using a dual power supply, with the output power determined by the supply voltage and load impedance. It incorporates internal circuitry for bias stabilization and thermal compensation. Proper heat sinking is essential to manage thermal dissipation effectively, especially at higher power levels. The device is designed to function within a specific temperature range, maintaining stable performance and reliability. Detailed electrical characteristics, including voltage gain, frequency response, distortion levels, and recommended heat sink parameters, are available in the manufacturer's datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0102 $63.0714
16+ $7.3932 $118.2912
25+ $7.1622 $179.0550
34+ $6.9312 $235.6608
44+ $6.7002 $294.8088
58+ $6.0072 $348.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess