EN
  • EN
  • DE

S29GL01GT11TFV030

Part No S29GL01GT11TFV030
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 1GBIT PARALLEL 56TSOP  /  FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 56-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series GL-T
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gb (128M x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 60ns
Access Time 110 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 56-TSOP
Base Product Number S29GL01
Standard Package 910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254792-S29GL01GT11TFV030
Ultra Librarian 3D Model Ultra Librarian S29GL01GT11TFV030 CAD Model

Description

The S29GL01GT11TFV030 is a 1 Gbit (128 MB) NOR flash memory device manufactured by Cypress Semiconductor Corp. It is designed for high-performance applications requiring fast read speeds, execute-in-place (XIP) capabilities, and reliable data storage. This memory chip is often utilized in embedded systems, networking equipment, and industrial control systems.

Applications

  • Embedded systems for storing boot code, operating systems, and application data.
  • Networking equipment such as routers and switches for storing firmware and configuration settings.
  • Industrial control systems for storing program code and data logging.
  • Automotive applications for storing maps, navigation data, and firmware updates.
  • Mobile devices for storing application code and user data.

Features

  • 1 Gbit (128 MB) capacity
  • NOR flash architecture
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature: -40°C to +85°C
  • Page Mode Read Operation
  • Sector erase and chip erase operations
  • Common Flash Interface (CFI) for easy system integration
  • Package: 64-ball FBGA

Benefits

  • High Capacity: Provides ample storage space for large applications and data sets.
  • Fast Read Performance: Enables quick boot times and efficient code execution directly from flash memory.
  • Reliable Data Storage: Guarantees data integrity and long-term storage stability.
  • Wide Operating Temperature Range: Operates reliably in harsh industrial environments.
  • Easy Integration: The Common Flash Interface simplifies system integration.
  • Low Power Consumption: Optimized for energy-efficient operation, crucial for battery-powered devices.
  • Security features: Enhanced security options to protect the stored data and prevent unauthorized access.

Additional Details

The S29GL01GT11TFV030 offers a combination of high capacity, fast read performance, and reliability, making it a suitable choice for a wide range of embedded applications. Its NOR flash architecture allows for random access reads, making it ideal for applications where code is executed directly from the flash memory. The device also supports sector erase and chip erase operations, providing flexibility in managing the memory contents. The 64-ball FBGA package allows for compact mounting on circuit boards. It's a robust and versatile memory solution for demanding applications.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3430 $61.0290
7+ $16.6918 $116.8426
11+ $16.1702 $177.8722
15+ $15.6486 $234.7290
20+ $15.1270 $302.5400
26+ $13.5620 $352.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess