The S29GL032N90TFA030 is a 32-Mbit (4 M x 8) or (2 M x 16) Flash memory device from Cypress Semiconductor. It's designed for systems requiring reliable, non-volatile storage with fast access times. Operating at 3.0 volts, it's suitable for a wide range of embedded applications where low power consumption is essential.
Applications
- Embedded Systems
- Industrial Control Systems
- Automotive Electronics
- Networking Devices
- Consumer Electronics
Features
- 32 Mbit (4 M x 8 or 2 M x 16) CMOS Flash Memory
- 3.0 Volt-only read and write operations
- Fast access times for high-performance operation
- Uniform sector architecture for efficient memory management
- Write protection feature to prevent accidental data corruption
- Advanced Sector Protection (ASP) for enhanced data security
- Low power consumption for extended battery life in portable devices
- Common Flash Interface (CFI) compliant for easy system integration
- Available in various package options to suit different application needs
Benefits
- Provides reliable non-volatile storage for critical data
- Enables fast system performance due to quick access times
- Simplifies memory management with its uniform sector architecture
- Protects against accidental data overwrites with write protection features
- Offers enhanced data security through advanced sector protection
- Extends battery life in portable devices due to low power consumption
- Facilitates easy integration into existing systems with CFI compliance
Additional Details
The S29GL032N90TFA030 features a uniform sector architecture, which simplifies memory management and facilitates efficient programming. The device includes write protection mechanisms to prevent unintended data modification. Advanced Sector Protection (ASP) features offer further data security. Its low power consumption makes it an excellent choice for battery-powered applications. The device complies with the Common Flash Interface (CFI) standard, ensuring easy integration with various microcontrollers and development tools. The '90' within the part number likely refers to a specific speed grade or timing parameter, while 'TFA030' indicates the package type and other specific characteristics related to its manufacturing and testing. This Flash memory device provides robust and reliable storage for a wide array of applications.