EN
  • EN
  • DE
  • IT

S29GL064M11FFIS40

Part No S29GL064M11FFIS40
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158603-S29GL064M11FFIS40
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M11FFIS40 CAD Model

Description

The S29GL064M11FFIS40 is a 64 Mbit (67,108,864 bits) NOR flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). NOR flash memory is a type of non-volatile memory that allows for fast random access, making it suitable for storing code and data in embedded systems.

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and data in a wide range of embedded devices.
  • Automotive Electronics: Employed in automotive applications such as engine control units (ECUs), infotainment systems, and instrument clusters.
  • Industrial Automation: Incorporated in industrial automation equipment, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Used in networking equipment such as routers, switches, and modems for storing firmware and configuration data.
  • Medical Devices: Utilized in medical devices such as patient monitors and diagnostic equipment.

Features:

  • NOR Flash Memory: Provides fast random access for code execution and data storage.
  • 64 Mbit Density: Offers a storage capacity of 64 Mbit (67,108,864 bits).
  • Parallel Interface: Features a parallel interface for high-speed data transfer.
  • Sector Erase: Allows for erasing individual sectors of memory, enabling efficient data management.
  • Page Program: Supports page programming for fast data writing.

Benefits:

  • Fast Code Execution: Enables fast code execution directly from flash memory, improving system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Endurance: Offers a high number of program/erase cycles, providing long-term reliability.
  • Efficient Data Management: Sector erase and page program features enable efficient data management.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, making it suitable for various applications.

Additional Details:

The specific operating voltage range, read/write speeds, and endurance ratings of the S29GL064M11FFIS40 can be found in the Infineon Technologies (formerly Cypress Semiconductor Corp) datasheet. The device typically operates with a supply voltage of 3.0V or 3.3V. It is important to follow the manufacturer's recommended programming and erasing procedures to ensure data integrity and maximize the device's lifespan. Considerations for PCB layout, such as decoupling capacitors and trace impedance, are also important for optimal performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess