EN
  • EN
  • DE
  • IT

S29GL512N10FFI01

Part No S29GL512N10FFI01
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186232-S29GL512N10FFI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N10FFI01 CAD Model

Description

The S29GL512N10FFI01 is a 512 Mbit (64 MByte) NOR Flash memory device manufactured by Cypress Semiconductor Corp (formerly Spansion). Designed for embedded systems, it offers high-density, non-volatile storage with fast access times, making it ideal for applications requiring quick data retrieval and code execution directly from memory.

Applications

  • Embedded systems: Storing boot code, application code, and data in embedded devices.
  • Networking equipment: Used in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial control systems: Suitable for industrial automation equipment, PLCs, and HMIs.
  • Automotive electronics: Employed in automotive control units (ECUs), instrument clusters, and infotainment systems.
  • Consumer electronics: Used in set-top boxes, digital TVs, and other consumer devices for storing firmware and media content.

Features

  • 512 Mbit (64 MByte) density: Provides ample storage capacity for code and data.
  • NOR Flash architecture: Enables fast random access for code execution and data retrieval.
  • Page mode operation: Supports fast page programming and erasing for efficient memory management.
  • Sector protection: Offers hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • x16 data bus: Supports a 16-bit data bus for high-speed data transfer.
  • Operating voltage: Operates at 3.0V (Consult the datasheet for specific voltage range).
  • Industrial temperature range: Designed for operation in harsh environments with a wide temperature range (-40°C to +85°C).
  • Package: Available in various package options, such as TSOP for space-constrained applications.

Benefits

  • Fast read access: Enables quick code execution and data retrieval, improving system performance.
  • High reliability: Ensures data integrity and system stability in demanding environments.
  • Low power consumption: Extends battery life in portable applications.
  • Secure data storage: Prevents accidental or malicious data corruption.
  • Design flexibility: Provides design flexibility for various applications due to its wide operating voltage and temperature ranges.

Additional Details

The S29GL512N10FFI01 includes page mode operation, which accelerates programming and erasing, reducing production time. The sector protection mechanism safeguards critical code and data from unauthorized access or accidental modification. It operates with a 16-bit data bus. This device is designed to function within the industrial temperature range. For precise specifications, including timing characteristics, voltage requirements, and package dimensions, please refer to the official datasheet.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess