EN
  • EN
  • DE
  • IT

S29GL512N11FFI020

Part No S29GL512N11FFI020
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186238-S29GL512N11FFI020
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N11FFI020 CAD Model

Description

The S29GL512N11FFI020 is a 512 Mbit (64 MB) NOR Flash memory device manufactured by Cypress Semiconductor Corp. It's part of the GL-N family, known for its high performance and reliability in embedded systems. This memory is designed for applications requiring fast read access, low power consumption, and robust data storage.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in various embedded systems such as industrial controllers, networking equipment, and consumer electronics.
  • Automotive: Suitable for automotive applications, including storing firmware and configuration data for engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Wireless Communication: Employed in wireless devices for storing firmware, configuration parameters, and over-the-air (OTA) update images.
  • Medical Devices: Utilized in medical equipment for storing critical application code, patient data, and diagnostic information.
  • Aerospace: Found in aerospace applications where reliable and non-volatile memory storage is crucial.

Features

  • 512 Mbit (64 MB) capacity: Provides ample storage for code and data.
  • NOR Flash Technology: Enables fast random access read operations.
  • 1.8V Supply Voltage: Designed for low power consumption.
  • Page Mode Operation: Supports page mode read operations for increased performance.
  • Sector Protection: Allows individual sectors to be protected from accidental program or erase operations.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters and features.
  • Advanced Sector Protection: Offers enhanced security features to prevent unauthorized access and modification of data.
  • Extended Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.

Benefits

  • Fast Read Performance: Enables quick boot-up times and efficient application execution.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • High Reliability: Ensures data integrity and long-term storage stability.
  • Security Features: Protects sensitive data from unauthorized access.
  • Compact Package: Saves board space and reduces system size.
  • Ease of Integration: Standard interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost.

Additional Details

The S29GL512N11FFI020 is typically available in a variety of package options, including BGA and TSOP. It supports various operating modes, including read, program, and erase. The device also includes features such as write protection and power-down modes to further enhance data security and reduce power consumption. It’s designed to meet the stringent requirements of embedded systems, offering a combination of high performance, low power, and robust data storage capabilities. The 11 indicates a 1.8V power supply, and FFI indicates the package and temperature grade.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $26.0776
Micron Technology Inc.
Lowest to $781.9549
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Lowest to $43.8698
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $39.5000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8119 $64.8714
15+ $8.8715 $133.0725
23+ $8.5934 $197.6482
32+ $8.3166 $266.1312
41+ $8.0397 $329.6277
54+ $7.2080 $389.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,264 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess