EN
  • EN
  • DE

S29GL512N11TFI02

Part No S29GL512N11TFI02
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186245-S29GL512N11TFI02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL512N11TFI02 CAD Model

Description

The S29GL512N11TFI02 is a 512 Mbit (64 MB) NOR Flash memory component manufactured by Cypress Semiconductor Corp. It's part of the GL-N family, known for providing reliable, high-performance memory solutions for embedded systems requiring fast read access, low power consumption, and robust data storage.

Applications

  • Embedded Systems: For storing boot code, application code, and data in various embedded systems like industrial controllers, networking equipment, and consumer electronics.
  • Automotive: Used in automotive applications, including storing firmware and configuration data for engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Wireless Communication: Storing firmware, configuration parameters, and over-the-air (OTA) update images in wireless devices.
  • Medical Devices: Utilized in medical equipment for storing critical application code, patient data, and diagnostic information.
  • Aerospace: Found in aerospace applications where robust and non-volatile memory storage is crucial.

Features

  • 512 Mbit (64 MB) Capacity: Offers a substantial amount of storage space for code and data.
  • NOR Flash Technology: Provides fast random access read operations.
  • 1.8V Supply Voltage: Designed for low power consumption.
  • Page Mode Operation: Supports page mode read operations for increased performance.
  • Sector Protection: Allows individual sectors to be protected from accidental program or erase operations.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters and features.
  • Advanced Sector Protection: Offers enhanced security features to prevent unauthorized access and modification of data.
  • Extended Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.

Benefits

  • Fast Read Performance: Enables quick boot-up times and efficient application execution.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • High Reliability: Ensures data integrity and long-term storage stability.
  • Security Features: Protects sensitive data from unauthorized access.
  • Compact Package: Saves board space and reduces system size.
  • Ease of Integration: Standard interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost.

Additional Details

The S29GL512N11TFI02 distinguishes itself with the 'TFI02' suffix, which indicates specific package or testing characteristics that differentiate it within the S29GL512N family. The TFI typically indicates a TSOP package type. It supports various operating modes, including read, program, and erase. This device is also equipped with write protection and power-down modes for enhanced data security and reduced power consumption. It is designed to meet the demanding needs of embedded systems, delivering high performance, low power usage, and reliable data storage.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess