EN
  • EN
  • DE

S29WS256N0PBFW010

Part No S29WS256N0PBFW010
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description NOR Flash Parallel 1.8V 256Mbit 16M x 16bit 80ns 84-Pin VTFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 1006461-S29WS256N0PBFW010
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29WS256N0PBFW010 CAD Model

Description

The S29WS256N0PBFW010 is a 256-Mbit (32 Mbyte) flash memory device manufactured by Cypress Semiconductor Corp. It's part of their parallel flash memory lineup, designed for applications requiring high-speed data access and reliable storage. This device is typically used in embedded systems, industrial applications, and other scenarios where non-volatile memory is critical.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in various embedded applications.
  • Industrial Control Systems: Storing program code and data for programmable logic controllers (PLCs) and other industrial controllers.
  • Networking Equipment: Storing boot code and configuration data in routers, switches, and other network devices.
  • Automotive Electronics: Storing firmware and data in automotive control units (ECUs).
  • Medical Devices: Storing program code and patient data in medical instrumentation.

Features

  • 256-Mbit Density: Provides ample storage capacity for code and data.
  • Parallel Interface: Offers high-speed data access for faster system performance.
  • Sector Erase: Allows for selective erasure of memory blocks, improving programming efficiency.
  • Single Power Supply: Simplifies system design and reduces power consumption.
  • CMOS Technology: Ensures low power consumption and high reliability.

Benefits

  • Faster System Performance: High-speed data access improves overall system responsiveness.
  • Increased Storage Capacity: Ample memory space allows for storing more code and data.
  • Improved Programming Efficiency: Sector erase functionality reduces programming time.
  • Simplified System Design: Single power supply simplifies integration into embedded systems.
  • Enhanced Reliability: CMOS technology ensures long-term data retention and reliable operation.

Additional Details

The S29WS256N0PBFW010 typically operates with a supply voltage of 3.0V. It features a standard parallel interface, enabling easy integration with microcontrollers and other processors. The device is available in various package options, including TSOP and BGA. Detailed specifications regarding timing characteristics, power consumption, and operating temperature range can be found in the Cypress Semiconductor datasheet for the S29WS series. The device supports various programming modes, including burst mode and page mode, allowing for optimized data transfer rates. It also incorporates error correction code (ECC) to ensure data integrity. The flash memory cells are designed for high endurance, allowing for a large number of program/erase cycles.

You May Also Be Interested in

Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess