EN
  • EN
  • DE
  • IT

S6E1A12C0AGV20000

Part No S6E1A12C0AGV20000
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 88KB FLASH 48LQFP / ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 88KB (88K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CSIO, I2C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 88KB (88K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S6E1A12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -S6E1A12C0AGV20000,SP005637219,S6E1A12C0AGV20000-ND,1534-1100
Standard Package 2,500
Win Source Part Number 1316863-S6E1A12C0AGV20000
Ultra Librarian 3D Model Ultra Librarian S6E1A12C0AGV20000 CAD Model

Description

The Cypress Semiconductor Corp S6E1A12C0AGV20000 is an ARM Cortex-M0+ embedded microcontroller.

  • Core Processor: ARM Cortex-M0+
  • Speed: 40MHz
  • Standard Package: 2,500
  • Voltage Supply: 2.7V to 5.5V
  • Temperature Range: -40°C to 105°C
  • Core Size: 32-bit Single-Core
  • Peripherals: DMA, LVD, POR, PWM, WDT
  • Connectivity: CSIO, I2C, LINbus, UART/USART
  • Program Memory Size: 88KB (88K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 6K x 8
  • Data Converter: A/D 8x12b

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6766 $51.0894
22+ $4.6577 $102.4694
34+ $4.5122 $153.4148
46+ $4.3666 $200.8636
60+ $4.2211 $253.2660
80+ $3.7844 $302.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess