EN
  • EN
  • DE

S71PL064JA0BAW0P0

Part No S71PL064JA0BAW0P0
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Specialty Memory Circuit PBGA56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 1004359-S71PL064JA0BAW0P0
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL064JA0BAW0P0 CAD Model

Description

The S71PL064JA0BAW0P0 is a 64 Mbit (8 MB) Parallel Flash Memory device manufactured by Cypress Semiconductor Corp. (now Infineon Technologies). It is a NOR flash memory, known for its fast read access times, making it suitable for code storage and execution in embedded systems.

Applications:

  • Embedded systems (e.g., industrial controllers, networking equipment)
  • Automotive electronics (e.g., infotainment systems, engine control units)
  • Consumer electronics (e.g., digital cameras, set-top boxes)
  • Networking devices (e.g., routers, switches)
  • Data storage (e.g., solid-state drives)

Features:

  • 64 Mbit (8 MB) capacity: Provides ample storage for code and data.
  • Parallel interface: Offers high-speed data transfer.
  • NOR flash technology: Enables fast read access times.
  • Sector erase: Allows for selective erasure of memory blocks.
  • Program/erase cycles: High endurance for reliable data storage.
  • Operating voltage: Typically operates at 3.0V or 3.3V.
  • Operating temperature: Specified temperature range for reliable operation.
  • Package: Typically available in a TSOP or BGA package.

Benefits:

  • Fast read access: Enables quick code execution and data retrieval.
  • High endurance: Provides reliable data storage for long-term use.
  • Sector erase: Allows for efficient memory management.
  • Low power consumption: Suitable for battery-powered applications.
  • Wide operating temperature range: Ensures reliable operation in harsh environments.

Additional Details:

The S71PL064JA0BAW0P0 has specific timing characteristics for read, write, and erase operations. The datasheet provides detailed information on these parameters. The device also features protection mechanisms to prevent accidental data corruption. It is commonly used in systems where firmware is stored and executed directly from flash memory. Detailed block diagrams, pin configurations, and electrical characteristics are available in the official datasheet.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess