EN
  • EN
  • DE

S99GL128S0030

Part No S99GL128S0030
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973817-S99GL128S0030
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S99GL128S0030 CAD Model

Description

The S99GL128S0030 is a 128 Mbit (16 M x 8) GL-S MirrorBit Flash Memory manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is a high-performance, low-power memory solution suitable for a wide range of embedded applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Storage for firmware, boot code, and configuration data.
  • Industrial Control Systems: Data logging and program storage.
  • Networking Equipment: Configuration storage for routers, switches, and access points.
  • Automotive Applications: Storage for ECU firmware and calibration data.
  • Consumer Electronics: Storage for multimedia content and application code in devices like digital cameras and MP3 players.

Features:

  • 128 Mbit (16 M x 8) Density: Provides ample storage for embedded applications.
  • MirrorBit Technology: Offers high endurance and data retention.
  • Page Mode Operation: Enables fast program and erase cycles.
  • Uniform Sector Architecture: Simplifies memory management and programming.
  • Serial Peripheral Interface (SPI): Allows for easy integration with microcontrollers and processors.
  • Low Power Consumption: Extends battery life in portable devices.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Reliable Data Storage: MirrorBit technology ensures high data integrity and long-term retention.
  • Fast Program and Erase Times: Reduces programming time and improves system performance.
  • Simplified Memory Management: Uniform sector architecture simplifies software development.
  • Easy Integration: SPI interface enables seamless integration with a wide range of microcontrollers.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The S99GL128S0030 operates over a wide temperature range and is available in various package options, including SOIC and BGA. The operating voltage range, program and erase cycles, and data retention specifications are detailed in the product datasheet. It also includes features such as block protection and security features to prevent unauthorized access to stored data. It is often used in applications requiring high reliability and long-term data retention, such as automotive and industrial control systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess