EN
  • EN
  • DE

SL811HST

Part No SL811HST
Manufacturer Cypress Semiconductor Corp
Description Embedded USB Host/Slave Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1250670-SL811HST
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL811HST CAD Model

Description

The SL811HST is a USB host controller manufactured by Cypress Semiconductor Corp. It is designed to implement USB host functionality in embedded systems. This chip allows a microcontroller or processor to communicate with USB devices such as keyboards, mice, storage devices, and other peripherals.

Applications

  • Embedded systems: Adding USB host functionality to microcontrollers and processors.
  • Industrial control: Connecting USB devices to industrial equipment.
  • Point-of-sale (POS) terminals: Interfacing with USB scanners, printers, and other peripherals.
  • Automotive infotainment: Connecting USB devices to car entertainment systems.
  • Medical devices: Interfacing with USB medical equipment.

Features

  • USB 1.1 host controller: Supports USB 1.1 devices.
  • Integrated transceiver: Includes the necessary circuitry for USB communication.
  • Host controller interface: Connects to a microcontroller or processor through a standard interface.
  • Interrupt support: Generates interrupts to signal USB events.
  • Endpoint management: Handles data transfer to and from USB devices.

Benefits

  • Simplified USB integration: Provides a complete USB host solution in a single chip.
  • Reduced development time: Simplifies the process of adding USB host functionality to embedded systems.
  • Lower system cost: Integrates multiple functions into a single chip, reducing the number of external components.
  • Improved system performance: Provides efficient USB communication.
  • Wide compatibility: Supports a wide range of USB devices.

Additional Details

The SL811HST is typically available in a surface-mount package. Key specifications include the operating voltage, clock frequency, and number of USB ports supported. Consult the datasheet for detailed electrical characteristics and application guidelines. The chip requires external components such as a crystal oscillator and pull-up resistors. It is commonly used with microcontrollers that lack native USB host support. It includes built-in buffers for data transfer.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess