EN
  • EN
  • DE

DTC115EL3

Part No DTC115EL3
Manufacturer Cystech Electonics Corp.
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822145-DTC115EL3
Ultra Librarian 3D Model Ultra Librarian DTC115EL3 CAD Model

Description

The DTC115EL3 is a digital transistor (also known as a Bias Resistor Transistor - BRT) manufactured by Cystech Electronics Corp. It integrates a transistor and resistors within a single package, simplifying circuit design and reducing component count. Specifically, it includes a 10 kΩ resistor between the base and the input terminal, and a 10 kΩ resistor between the base and ground.

Applications

  • Inverter circuits
  • Driver circuits
  • Switching circuits
  • Digital logic circuits
  • Interface circuits
  • Replacement of discrete transistor and resistor configurations

Features

  • Built-in Bias Resistors: 10 kΩ input resistor (R1) and 10 kΩ base-emitter resistor (R2)
  • NPN Transistor: Silicon NPN transistor
  • Input Voltage (VIN): Specified in the datasheet, typically a few volts
  • Output Current (IO): Specified in the datasheet, depending on the application
  • Package: SOT-23
  • Pb-Free (Lead-Free): RoHS compliant

Benefits

  • Reduced Component Count: Integrates transistor and resistors into one device, simplifying circuit design and saving board space.
  • Simplified Design: Eliminates the need to calculate and select external resistor values.
  • Improved Reliability: Integrated resistors provide consistent and reliable biasing.
  • Minimized Noise: Reduced external components lead to lower noise susceptibility.
  • Reduced Assembly Costs: Fewer components translate to lower assembly costs.
  • Space Saving: The small SOT-23 package is ideal for compact designs.

Additional Details

The DTC115EL3 is commonly used as an inverter or a driver in digital circuits. The integrated resistors eliminate the need for external biasing components, which greatly simplifies circuit design and reduces the number of parts required. The SOT-23 package is a small, surface-mount package suitable for high-density circuit board layouts.

This BRT is particularly useful in applications where space is limited and component count must be minimized. The datasheet provides specific electrical characteristics, such as input voltage, output current, and saturation voltage. Designers should always consult the datasheet for proper application and design guidelines. The Cystech part is lead-free and RoHS compliant.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess