EN
  • EN
  • DE

DS1100-200

Part No DS1100-200
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 5-Tap Economy Timing Element Delay Line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168685-DS1100-200
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1100-200 CAD Model

Description

The DS1100-200 is a 5-tap Silicon Delay Line from Dallas Semiconductor providing a fixed delay of 200ns. This device is engineered to synchronize signals, manage timing differences, and provide precise timing within electronic systems. The multiple tap configuration enables the creation of incremental delays, offering flexibility in various applications.

Applications

  • Clock Recovery: Synchronizing data and clock signals in communication systems.
  • Memory Timing Control: Precise timing for memory read/write cycles.
  • Digital Signal Processing (DSP): Compensating for delays in digital signal processing circuits.
  • Test and Measurement Equipment: Accurate delays for calibration and signal generation.
  • Data Communications: Ensuring synchronized data streams for reliable transmission.

Features

  • Fixed Delay: Delivers a calibrated delay of 200ns.
  • 5 Taps: Offers incremental delays for design flexibility.
  • TTL Compatible: Integrates seamlessly with TTL logic.
  • Low Power: Minimizes power consumption.
  • Stable Delay: Maintains consistent performance across temperature and voltage variations.
  • Surface Mount: Simplifies integration into PCB designs.

Benefits

  • Improved Performance: Accurate timing control minimizes errors and boosts efficiency.
  • Simplified Design: Integrated solution reduces complexity in timing circuits.
  • Enhanced Reliability: Stable performance under varying conditions.
  • Reduced Board Space: Compact design optimizes PCB usage.
  • Cost-Effective: Provides reliable delay function at an economical price.

Additional Details

The DS1100-200 typically operates at 5V, usually between 4.75V and 5.25V. Performance is reliable across a standard industrial temperature range, commonly from 0°C to 70°C. The 5-tap design enables designers to select specific delays. The device's TTL compatibility streamlines integration into diverse circuits. Adherence to recommended conditions is key for consistent operation.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess