EN
  • EN
  • DE

DS2156

Part No DS2156
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description T1/E1/J1 Single-Chip Transceiver TDM/UTOPIA II Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1169085-DS2156
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2156 CAD Model

Description

The DS2156 is a T1 Single-Chip Transceiver from Dallas Semiconductor (now Maxim Integrated). It's designed to interface digital equipment to T1 communication lines, providing both transmit and receive functionality.

Applications:

  • T1 Line Interface Cards
  • PBX Systems
  • Digital Cross-Connect Systems
  • Channel Banks
  • Data Communication Equipment

Features:

  • Single-Chip T1 Transceiver: Integrates transmit and receive functions in a single device.
  • Complies with T1 Standards: Meets the requirements of ANSI T1.403 and ITU-T G.703.
  • Clock Recovery Circuitry: Extracts the clock signal from the received data stream.
  • Jitter Attenuation: Reduces jitter in the received signal.
  • Line Build-Out (LBO) Selection: Allows for adjusting the transmit signal level to compensate for cable loss.
  • Loopback Testing: Supports loopback modes for diagnostic testing.
  • Serial Interface: Provides a serial interface for communication with the host system.

Benefits:

  • Simplified T1 Interface: Integrates all necessary T1 functions into a single chip, simplifying system design.
  • Standards Compliance: Ensures interoperability with other T1 equipment.
  • Reliable Communication: Clock recovery and jitter attenuation improve the quality of the received signal.
  • Flexible Line Build-Out: Allows for adjusting the transmit signal level to optimize performance over different cable lengths.
  • Easy Testing: Loopback modes simplify diagnostic testing and troubleshooting.

Additional Details:

The DS2156 is designed to provide a reliable and cost-effective solution for interfacing digital equipment to T1 communication lines. It integrates all the necessary functions, including transmit, receive, clock recovery, and jitter attenuation, into a single chip. The device complies with T1 standards, ensuring interoperability with other T1 equipment. It also features loopback modes for diagnostic testing and a serial interface for communication with the host system.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess