EN
  • EN
  • DE

DS2482-800

Part No DS2482-800
Manufacturer Dallas Semiconductor
Catalog Evaluation Boards - Expansion Boards
Description Eight-Channel 1-Wire Master
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1169144-DS2482-800
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2482-800 CAD Model

Description

The DS2482-800 is an 1-Wire® master I²C bridge device manufactured by Dallas Semiconductor (now Maxim Integrated). This device enables a microcontroller or other I²C master to easily communicate with and control 1-Wire slave devices. It provides a cost-effective and efficient solution for integrating 1-Wire devices into I²C-based systems.

Applications

  • Temperature Monitoring Systems: Used to interface with 1-Wire temperature sensors in HVAC systems, environmental monitoring, and data logging applications.
  • Asset Tracking: Employed in asset tracking systems to communicate with 1-Wire ID chips attached to valuable assets.
  • Access Control Systems: Integrated into access control systems to interface with 1-Wire key fobs and electronic locks.
  • Medical Devices: Utilized in medical equipment for patient monitoring and data collection using 1-Wire sensors.
  • Industrial Automation: Applied in industrial control systems for interfacing with 1-Wire sensors and actuators.

Features

  • I²C to 1-Wire Bridge: Provides a bidirectional bridge between the I²C bus and the 1-Wire bus, simplifying communication with 1-Wire devices.
  • 800kHz I²C Clock Speed: Supports I²C clock speeds up to 800kHz, enabling fast data transfer rates.
  • Multiple 1-Wire Channels: Offers multiple 1-Wire channels, allowing the control of multiple 1-Wire devices on a single I²C bus.
  • Automatic 1-Wire Device Discovery: Automatically detects and identifies 1-Wire devices connected to the bus.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Simplified System Design: Simplifies the integration of 1-Wire devices into I²C-based systems, reducing development time and complexity.
  • Increased System Performance: High I²C clock speed enables fast data transfer rates, improving overall system performance.
  • Enhanced System Flexibility: Multiple 1-Wire channels allow for the control of multiple 1-Wire devices on a single I²C bus.
  • Reduced Component Count: Integrates the 1-Wire master functionality into a single chip, reducing component count and board space.
  • Improved Power Efficiency: Low power consumption extends battery life in portable applications.

Additional Details

The DS2482-800 operates at a supply voltage of 2.8V to 5.25V. It is available in a small 8-pin TDFN (Thin Dual Flat No-Lead) package. The operating temperature range spans from -40°C to +85°C. The device supports various 1-Wire functions, including ROM search, alarm search, and conditional search. It also includes a built-in strong pull-up for 1-Wire communication. The I²C slave address is configurable, allowing multiple DS2482-800 devices to be used on the same I²C bus. The device's automatic 1-Wire device discovery feature simplifies the process of identifying and configuring connected 1-Wire slaves. It is commonly used in applications that require interfacing with a wide range of 1-Wire sensors and devices. Detailed information, including timing diagrams, electrical characteristics, and application examples, can be found in the Maxim Integrated datasheet.

You May Also Be Interested in

MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess