EN
  • EN
  • DE

LPC2132FHN64/01,55

Part No LPC2132FHN64/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64HVQFN / MCU 16-bit/32-bit ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2100
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-HVQFN (9x9)
Win Source Part Number 779996-LPC2132FHN64/01,55
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2132
Introduction Date April 15, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPC2132FHN64/01,55 CAD Model

Description

Product Overview: LPC2132FHN64/01,55 by NXP Semiconductors

The LPC2132FHN64/01,55 is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This high-performance device is based on a 32-bit ARM7TDMI-S CPU core, which operates at frequencies of up to 60 MHz, providing a perfect balance between processing power and power consumption.

Encased in a compact 64-pin HVQFN package, the LPC2132FHN64/01,55 comes with an impressive set of features that make it ideal for sophisticated control systems. It boasts 128 KB of on-chip flash memory, allowing ample space for application code, and 16 KB of static RAM (SRAM) for efficient data storage and manipulation.

The MCU's flash memory is complemented by an In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which allow for firmware updates in the field without the need for additional programming hardware. This ensures that the device can be kept up-to-date with the latest features and improvements, enhancing its longevity and adaptability in various applications.

With its versatile connectivity options, the LPC2132FHN64/01,55 includes multiple serial interfaces such as UARTs, SPI, SSP, and I2C-bus, facilitating communication with peripheral devices and other microcontrollers. This connectivity is essential for complex tasks that require multi-device coordination or data sharing.

Additional features include multiple 32-bit timers, a 10-bit ADC with six channels, and a 10-bit DAC providing both analog inputs and outputs for interfacing with sensors and actuators. The device also incorporates a Real-Time Clock (RTC) with a dedicated 32 kHz clock input, which is crucial for time-sensitive applications.

For enhanced system integrity, the LPC2132FHN64/01,55 is equipped with a vectored interrupt controller offering low latency and high throughput, ensuring timely and efficient response to system events. It also features a phased lock loop (PLL) for CPU clock generation, which allows users to fine-tune the operating frequency for optimal performance.

As part of NXP's commitment to quality and reliability, the LPC2132FHN64/01,55 is designed to meet the rigorous demands of industrial and consumer electronics. Whether it's for automation systems, communication interfaces, or intelligent instrumentation, this MCU stands as a versatile and reliable choice for developers and engineers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess