EN
  • EN
  • DE

DM9161CIEP

Part No DM9161CIEP
Manufacturer Davicom
Catalog END - OF - LIFE
Description Industrial-Temperature 10/100 Mbps Fast Ethernet Physical Layer Single Chip Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Davicom
Win Source Part Number 1168024-DM9161CIEP
Manufacturer Homepage www.davicom.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DM9161CIEP CAD Model

Description

The DM9161CIEP is a single-chip Fast Ethernet MAC controller with a Media Independent Interface (MII). It is designed to provide a high-performance and cost-effective solution for integrating Ethernet connectivity into a wide range of embedded systems. It is manufactured by Davicom. As an END-OF-LIFE product, it is important to carefully consider long-term availability and potential replacements.

Applications

  • Embedded Systems Networking
  • Network Interface Cards (NICs)
  • Ethernet-enabled devices such as printers and storage devices
  • Industrial control systems
  • Set-top boxes and media players

Features

  • Compliant with IEEE 802.3u 100Base-TX and 10Base-T standards
  • Supports full-duplex and half-duplex operation
  • Integrated 10/100 Mbps transceiver
  • MII (Media Independent Interface) for flexible PHY selection
  • Supports auto-negotiation for automatic speed and duplex selection
  • Built-in FIFO buffers for transmit and receive data
  • Supports VLAN tagging (IEEE 802.1Q)
  • Supports checksum offload for reduced CPU overhead
  • Power management features for low power consumption

Benefits

  • Provides a cost-effective solution for adding Ethernet connectivity to embedded systems
  • Simplifies system design with integrated MAC and PHY functionality
  • Ensures interoperability with existing Ethernet networks
  • Reduces CPU overhead with checksum offload and FIFO buffers
  • Enables flexible system configuration with MII interface
  • Low power consumption makes it suitable for battery-powered applications

Additional Details

The DM9161CIEP typically requires external magnetics for signal isolation and impedance matching. It operates from a 3.3V power supply. The device is packaged in a QFP (Quad Flat Package). Refer to the Davicom DM9161CIEP datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7149 $51.4341
22+ $4.6892 $103.1624
34+ $4.5427 $154.4518
46+ $4.3961 $202.2206
59+ $4.2496 $250.7264
79+ $3.8100 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess