EN
  • EN
  • DE

1227-K

Part No 1227-K
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERR W/SKIRT 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical with Skirt
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 0.500" (12.70mm), 0.600" (15.24mm) Skirt
Height 0.850" (21.59mm)
Indicator Line on Side
Material Plastic
Color Black
Features Flatted to 5/32\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548369-1227-K
Ultra Librarian 3D Model Ultra Librarian 1227-K CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Elesa USA Corporation
IZN.380+FGS, CONTROL KNURLED KNO
Lowest to $6.7233
Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.157\
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess