EN
  • EN
  • DE

DZ127R-11-02-25

Part No DZ127R-11-02-25
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Rectangular Connectors - Headers, Male Pins
Description Pin Header 2 Position 1.27mm Pitch Single Row Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=1.27mm
Contact Material Brass
Color Black
Circluar Pins/Square Pins Pin Header
Number of Rows 1
Mounting Type Through Hole
Insulation Height 1mm
Length of Mating Pin 3mm
Number of Pins 2P
Length of End Connection Pin 2.5mm
Pitch 1.27mm
Contact Plating Gold
Current Rating 1A
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian DZ127R-11-02-25 CAD Model

Description

0216.160MXEP Miniature Fuse

The 0216.160MXEP is a high-performance miniature fuse designed for reliable protection in electronic circuits. Known for its compact design and exceptional durability, this fuse is ideal for safeguarding sensitive components from overcurrents.

  • Applications:
    • Power supplies
    • Consumer electronics
    • Telecommunications equipment
    • Industrial machinery
  • Features and Benefits:
    • Fast-acting for quick response to electrical faults
    • Compact size suitable for space-constrained environments
    • High interrupting capacity for enhanced safety
    • Consistent performance and reliability in various applications
  • Additional Details:
    • Compliance with international safety standards
    • RoHS compliant and environmentally friendly

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 32POS 1.27MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 24POS 4.14MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 52POS 1.27MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 5POS 3.96MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 12POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 3POS 4.2MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 4POS 4.44MM
Need more? Email Us
HARTING
CONN HEADER VERT 26POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 4.14MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,705+ $0.0185 $50.0425
6,580+ $0.0152 $100.0160
10,205+ $0.0147 $150.0135
13,990+ $0.0143 $200.0570
18,120+ $0.0138 $250.0560
24,195+ $0.0124 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess