EN
  • EN
  • DE

DELL 03254W - PSU 870W R710 T610 NX3000 NX3100

Part No DELL 03254W - PSU 870W R710 T610 NX3000 NX3100
Manufacturer Dell
Catalog Power Supply Units
Description PSU 870W R710 T610 NX3000 NX3100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395464-DELL 03254W - PSU 870W R710 T610 NX3000 NX3100
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 03254W - PSU 870W R710 T610 NX3000 NX3100 CAD Model

Description

The DELL 03254W Power Supply Unit is designed to deliver an authoritative 870 Watts of power for select Dell servers and storage systems, including the PowerEdge R710, T610, and the PowerVault NX3000 and NX3100 models. This PSU is built to meet the rigorous power requirements of high-performance server environments, ensuring stable and efficient operation under various load conditions. Its 870W capacity provides ample power to support the servers’ operations, including data-intensive processes, without the risk of power deficiency. The unit features a hot-swappable design, allowing for quick and easy replacement or upgrade without the need to halt server operations, a critical feature for maintaining continuous system availability. Furthermore, the DELL 03254W is equipped with comprehensive protection mechanisms against electrical anomalies such as over-voltage, over-current, and over-temperature conditions, safeguarding the connected hardware from potential damage. Its compatibility with a range of Dell server and storage systems makes it a versatile power solution, facilitating a consistent and reliable power supply that meets the demands of complex IT infrastructures. For businesses and IT professionals who rely on Dell’s PowerEdge and PowerVault series for their critical operations, the DELL 03254W PSU is an essential component that upholds system performance and reliability.

You May Also Be Interested in

CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess