EN
  • EN
  • DE

DELL 05WTN - 8TB 7.2K 3.5 SAS 12G 4Kn HUS728T8TAL4200

Part No DELL 05WTN - 8TB 7.2K 3.5 SAS 12G 4Kn HUS728T8TAL4200
Manufacturer Dell
Catalog Hard Drives
Description 8TB 7.2K 3.5 SAS 12G 4Kn HUS728T8TAL4200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391734-DELL 05WTN - 8TB 7.2K 3.5 SAS 12G 4Kn HUS728T8TAL4200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 05WTN - 8TB 7.2K 3.5 SAS 12G 4Kn HUS728T8TAL4200 CAD Model

Description

The Dell 05WTN is an 8TB 7.2K RPM 3.5-inch SAS 12Gbps 4Kn (4K native) hard drive, designed to provide large-capacity, high-speed storage for enterprise server and storage systems. This hard drive is part of the HUS728T8TAL4200 series, known for its durability, reliability, and performance. It offers a massive 8TB of storage space, making it an excellent choice for data-intensive applications, large databases, and high-capacity storage requirements. The 7.2K RPM drive speed, combined with a SAS 12Gbps interface, delivers fast data transfer rates and quick access times, significantly improving system responsiveness and application performance. The 4Kn format provides advantages in terms of performance and data integrity, making it an ideal solution for modern data centers requiring efficient and reliable storage. Engineered to meet Dell's high-quality standards, the 05WTN hard drive integrates seamlessly with a variety of Dell servers and storage systems, providing a robust and scalable storage solution for businesses looking to enhance their data management capabilities.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess