EN
  • EN
  • DE

DELL 077DY - Intel E5-2697AV4 2.6GHz 16C 40M 145W

Part No DELL 077DY - Intel E5-2697AV4 2.6GHz 16C 40M 145W
Manufacturer Dell
Catalog CPU
Description Intel E5-2697AV4 2.6GHz 16C 40M 145W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389985-DELL 077DY - Intel E5-2697AV4 2.6GHz 16C 40M 145W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 077DY - Intel E5-2697AV4 2.6GHz 16C 40M 145W CAD Model

Description

The DELL 077DY features the Intel Xeon E5-2697A v4 CPU, a powerhouse engineered for high-end servers and workstations. This processor boasts 16 cores and 32 threads, running at a base frequency of 2.6GHz with the ability to turbo boost for higher performance when required. The impressive 40MB of cache enhances processing efficiency, making it ideal for complex datasets and demanding applications. With a thermal design power (TDP) of 145W, it balances performance with energy efficiency. The E5-2697A v4 is built on Intel's Broadwell-EP architecture, offering improvements in performance, memory bandwidth, and power efficiency over previous generations. This processor enables significant compute, memory, and I/O capacity, making it suitable for virtualization, high-performance computing, and large-scale data processing environments, ensuring that demanding workloads can be handled efficiently and reliably.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess