EN
  • EN
  • DE

DELL 07GVN-COMPELLENT - 8TB 7.2K 3.5 SAS 12G 4KN COMPELLENT HUS728T8TAL4204

Part No DELL 07GVN-COMPELLENT - 8TB 7.2K 3.5 SAS 12G 4KN COMPELLENT HUS728T8TAL4204
Manufacturer Dell
Catalog Hard Drives
Description 8TB 7.2K 3.5 SAS 12G 4KN COMPELLENT HUS728T8TAL4204
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392963-DELL 07GVN-COMPELLENT - 8TB 7.2K 3.5 SAS 12G 4KN COMPELLENT HUS728T8TAL4204
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 07GVN-COMPELLENT - 8TB 7.2K 3.5 SAS 12G 4KN COMPELLENT HUS728T8TAL4204 CAD Model

Description

The DELL 07GVN-COMPELLENT offers an impressive storage capacity of 8TB, making it an excellent choice for businesses in need of extensive data storage solutions. Operating at a spindle speed of 7.2K RPM, it balances performance and energy efficiency. The 3.5-inch form factor provides compatibility with a wide range of Dell Compellent storage systems, ensuring an easy integration into existing infrastructures. It utilizes a SAS 12Gb/s interface, offering high-speed data transfer rates that are essential for enterprise applications and data analytics. The drive also supports 4K Native (4KN) format, which is an advancement in storage technology that allows for higher densities and a more efficient use of disk space. Engineered for reliability and durability, it's designed to handle the demanding workloads of enterprise environments, offering a dependable storage solution that businesses can rely on.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess