EN
  • EN
  • DE

DELL 091K8T - 3TB 7.2K 3.5 SAS 6G ST33000650SS

Part No DELL 091K8T - 3TB 7.2K 3.5 SAS 6G ST33000650SS
Manufacturer Dell
Catalog Hard Drives
Description DELL 091K8T. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with this hard drive from Dell. Offering a high rotational speed, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392075-DELL 091K8T - 3TB 7.2K 3.5 SAS 6G ST33000650SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 091K8T - 3TB 7.2K 3.5 SAS 6G ST33000650SS CAD Model

Description

The DELL 091K8T, known by the designation 3TB 7.2K 3.5 SAS 6G ST33000650SS, represents a hard drive engineered for exceptional storage capacity and reliability, catering to the needs of enterprise-grade server and storage solutions. With a storage capacity of 3 terabytes, this SAS (Serial Attached SCSI) hard drive affords ample space for large datasets, making it an ideal choice for data-intensive applications, database systems, and backup archives. It operates at a spindle speed of 7200 rotations per minute (RPM), striking a balance between performance and energy efficiency. The SAS 6Gb/s interface ensures high-speed data transfers, significantly enhancing overall system responsiveness and throughput. Designed for compatibility with a range of Dell PowerEdge servers, this hard drive integrates seamlessly into existing infrastructure, providing a straightforward solution for expanding storage capabilities. Businesses seeking to maximize their data storage infrastructure with a reliable, high-capacity solution will find the DELL 091K8T hard drive an invaluable asset.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess